DIODE ZENER 14.15V 1W PMDTM Product overview: PDZVTR13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZVTR13B can be used for catalog matching and distributor lookup.
Zener Diode 14.15V 1W ±6.01% Surface Mount PMDTM
Zener Diode 14.15V 1W ±6.01% Surface Mount PMDTM
Zener Diode 14.15V 1W ±6.01% Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324803-PDZVTR13B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.01%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Voltage - Zener (Nom) (Vz): 14.15 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: PMDTM
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: PDZVTR13BTR,PDZVTR13
Base Product Number: PDZVTR13
RoHS Status: ROHS3 Compliant
DIODE ZENER 14.15V 1W PMDTM
Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
DIODE ZENER 14.15V 1W PMDTM
ZENER DIODE WITH SMALL POWER MOL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PDZVTR13B | PDZVTR13BCT-ND | 1324803-PDZVTR13B | PDZVTR13B | PDZVTR13B | PDZVTR13B | 687-PDZVTR13B |
| Product Name | 14.15V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE WITH SMALL POWER MOL |
| Package | Tape & Reel (TR) | SOD-128 | SOD-128 | SOD-128-2 | PMDTM | SOD-128 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 13 volts | 14.15 volts | 14.15 volts | 14.15 volts | |||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms |