Utmel Electronic Limited Datasheets for Logic Latches
Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits.
Logic Latches: Learn more
| Product Name | Notes |
|---|---|
| 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-TSSOP -40 to 85 | |
| D-TYPE LATCH, 74HC373, DIP20, 5V | |
| D-TYPE LATCH, SMD, SC-70-6, 3.3V | |
| D-TYPE LATCH, SMD, TVSOP24, 3.3V | |
| IC 16BIT D-TYPE LATCH 56BGA | |
| IC D-TYPE LATCH DL 3-ST 56BGA | |
| IC D-TYPE LATCH SGL 3-ST 20SOIC | |
| IC D-TYPE LATCH SGL 3-ST 20SSOP | |
| IC D-TYPE LATCH SGL 3-ST 20TSSOP | |
| IC D-TYPE LATCH TRI-ST 48-TSSOP | |
| IC LATCH OCT D-TYPE 3ST 20SOIC | |
| IC LATCH OCTAL D-TYPE 20-DIP | |
| IC LATCH OCTAL D-TYPE 20-SOIC | |
| IC LATCH OCTAL D-TYPE 20TSSOP | |
| IC LVT SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, TRUE OUTPUT, PDSO20, 4.40 MM, PLASTIC, MO-153AC, SOT360-1, TSSOP-20, FF/Latch | |
| IC OCT D-TYPE LATCH 20-SOIC | |
| IC OCT D-TYPE LATCHES 3ST 20SOIC | |
| IC SNGL D-TYPE LATCH SOT23-6 | |
| IC, 74HC, D-TYPE LATCH, SSOP20 | |
| IC, D-TYPE LATCH, SMD, 74HCT373 | |
| IC, OCTAL D-TYPE LATCH, 74HCT573 | |
| LOGIC, D-TYPE LATCH TRI-ST, 56SSOP | |
| TEXAS INSTRUMENTS SN74LVCH16373ADGVR D-TYPE LATCH, SMD, TVSOP48, 3.3V |