Manufacturer: ON Semiconductor
Win Source Part Number: 1083541-NRVB140SFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVB140SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB140SFT1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOD123FL
Diode Schottky 40V 1A Automotive 2-Pin SOD-123FL T/R
DIODE SCHOTTKY 40V 1A SOD123FL
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1083541-NRVB140SFT1G | NRVB140SFT1GOSTR-ND | 280-NRVB140SFT1G | NRVB140SFT1G | 598-NRVB140SFT1G | NRVB140SFT1G | 50AC6454 |
| Product Name | Diodes, Rectifiers - Single - NRVB140SFT1G | Single Diodes | Schottky SMD 1.0 A 40 V Diode and Rectifier | Single Diodes | Diode Schottky 40V 1A Automotive 2-Pin SOD-123FL T/R | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 40V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123FL | Tape and Reel | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123FL | |
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | 550 volts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |