Manufacturer: Vishay
Win Source Part Number: 018627-LL42-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 650mV @ 50mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL42-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL42-GS08 can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 30V; Diode Configuration:Single
Schottky Diodes & Rectifiers 200mA 30 Volt
DIODE SCHOT 30V 200MA SOD80
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R
30V 200mA 650mV@50mA SOD-80 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 018627-LL42-GS08 | LL42-GS08GIDKR-ND | 280-LL42-GS08 | 06AC6085 | LL42-GS08 | LL42-GS08 | 884-LL42-GS08 | LL42-GS08 |
| Product Name | Diodes, Rectifiers - Single - LL42-GS08 | Single Diodes | Schottky 30V 0.2A Diode and Rectifier | Diode, Schottky, Aec-Q101, Single, 30V; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | SOD-80; Mini MELF (SOD-80) | MiniMELF; MELF; SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | SOD-80 | ||
| VF | 0.6500 volts | 0.4500 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | |||
| trr | 5 ns | 5 ns | ||||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |