ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTR18B

Description
Zener Diode 18V 1W Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 18V 1W Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTR18BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR18BCT-ND
Single Zener Diodes KDZVTR18BCT-ND
Zener Diode 18V 1W Surface Mount PMDU

Zener Diode 18V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR18BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR18BTR-ND
Single Zener Diodes KDZVTR18BTR-ND
Zener Diode 18V 1W Surface Mount PMDU

Zener Diode 18V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR18BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR18BDKR-ND
Single Zener Diodes KDZVTR18BDKR-ND
Zener Diode 18V 1W Surface Mount PMDU

Zener Diode 18V 1W Surface Mount PMDU

Buy Now Datasheet
19.15V 1W Zener Diode - 287-KDZVTR18B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19.15V 1W Zener Diode
287-KDZVTR18B
19.15V 1W Zener Diode 287-KDZVTR18B
DIODE ZENER 19.15V 1W PMDU Product overview: KDZVTR18B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR18B can be used for catalog matching and distributor lookup.

DIODE ZENER 19.15V 1W PMDU Product overview: KDZVTR18B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR18B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324393-KDZVTR18B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324393-KDZVTR18B
Discrete Semiconductor Products - Diodes - Zener - Single 1324393-KDZVTR18B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324393-KDZVTR18B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Supplier Device Package: PMDU Temperature Range - Operating: 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: KDZVTR18BCT,KDZVTR18 BTR,KDZVTR18BDKR Base Product Number: KDZVTR18 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324393-KDZVTR18B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR18BCT,KDZVTR18BTR,KDZVTR18BDKR
Base Product Number: KDZVTR18
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - KDZVTR18B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR18B
Single Zener Diodes KDZVTR18B
DIODE ZENER 18V 1W PMDU

DIODE ZENER 18V 1W PMDU

Supplier's Site Datasheet
Zener Diode, 1W, 18V, Sod-123; Zener Voltage Vz Typ Rohm - 81Y6367 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 18V, Sod-123; Zener Voltage Vz Typ Rohm
81Y6367
Zener Diode, 1W, 18V, Sod-123; Zener Voltage Vz Typ Rohm 81Y6367
ZENER DIODE, 1W, 18V, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1W, 18V, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR18B
Zener Diodes KDZVTR18B
Zener Diodes 19V 6% 1W 2-Pin PMDU

Zener Diodes 19V 6% 1W 2-Pin PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR18B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR18B
Discrete Semiconductor Products - Diodes - Zener KDZVTR18B
DIODE ZENER 19.15V 1W PMDU

DIODE ZENER 19.15V 1W PMDU

Supplier's Site
DIODE ZENER 18V 1W PMDU - 687-KDZVTR18B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 18V 1W PMDU
687-KDZVTR18B
DIODE ZENER 18V 1W PMDU 687-KDZVTR18B
DIODE ZENER 18V 1W PMDU

DIODE ZENER 18V 1W PMDU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number KDZVTR18BCT-ND 287-KDZVTR18B 1324393-KDZVTR18B KDZVTR18B 81Y6367 KDZVTR18B KDZVTR18B 687-KDZVTR18B
Product Name Single Zener Diodes 19.15V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, 1W, 18V, Sod-123; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 18V 1W PMDU
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123 SOD-123; SOD-123-2 PMDU SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 19.15 volts 18 volts 19.15 volts 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details