Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier 800V 1A MicroDIP4
Bridge Rectifier 800V 1A MicroDIP4
Bridge Rectifier 800V 1A MicroDIP4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023168-MDB8S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MicroDIP/SMD
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
Bridge Rectifiers 1A Bridge Rectifier Product overview: MDB8S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDB8S can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 800V 1MA 4MICRODP
Bridge Rectifiers 1A Bridge Rectifier
Bridge Rectifiers 1A Bridge Rectifier
BRIDGE RECT 1P 800V 1MA 4MICRODP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | MDB8SFSCT-ND | 7729348 | 7729348P | 023168-MDB8S | 299-MDB8S | MDB8S | MDB8S | 598-MDB8S | MDB8S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - MDB8S | 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers 1A Bridge Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||||
| Package | 4-SMD, Gull Wing | Microdip | Micro-DIP | Reel | MicroDIP | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Type | Single Phase | Single Phase |