onsemi Zener Diodes MMSZ5241BT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5241BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Zener Diodes - 5453134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453134
Zener Diodes 5453134
11V Zener diode,MMSZ5241B 500mW

11V Zener diode,MMSZ5241B 500mW

Supplier's Site
Diodes - Zener - Single - MMSZ5241BT1G - 024042-MMSZ5241BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5241BT1G
024042-MMSZ5241BT1G
Diodes - Zener - Single - MMSZ5241BT1G 024042-MMSZ5241BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024042-MMSZ5241BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 22 Ohm Family Name: MMSZ5241B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMHZ5241B; CMHZ5241B BK PBFREE; CMHZ5241B TR; CMHZ5241B BK; Introduction Date: August 27, 2005 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024042-MMSZ5241BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Family Name: MMSZ5241B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMHZ5241B; CMHZ5241B BK PBFREE; CMHZ5241B TR; CMHZ5241B BK;
Introduction Date: August 27, 2005
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
11V 22Ohm 500mW Zener Diode
287-MMSZ5241BT1G
11V 22Ohm 500mW Zener Diode 287-MMSZ5241BT1G
Zener Diode Single 11V 5% 22Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5241BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 22Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 22Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5241BT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 11V 5% 22Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5241BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 22Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 22Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5241BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5241BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5241BT1GOSDKR-ND
Single Zener Diodes MMSZ5241BT1GOSDKR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5241BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5241BT1GOSCT-ND
Single Zener Diodes MMSZ5241BT1GOSCT-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5241BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5241BT1GOSTR-ND
Single Zener Diodes MMSZ5241BT1GOSTR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5241BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5241BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5241BT1G
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5241BT1G
Zener Diodes MMSZ5241BT1G
Zener Diodes 11V 500mW

Zener Diodes 11V 500mW

Buy Now Datasheet
DIODE ZENER 11V 500MW SOD123 - 598-MMSZ5241BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 500MW SOD123
598-MMSZ5241BT1G
DIODE ZENER 11V 500MW SOD123 598-MMSZ5241BT1G
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5241BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5241BT1G
Single Zener Diodes MMSZ5241BT1G
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Nom Onsemi - 10N9512 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Nom Onsemi
10N9512
Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Nom Onsemi 10N9512
ZENER DIODE, 500mW, 11V, SOD-123; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 11V, SOD-123; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 11V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4595 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 11V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4595
Zener Diode, 500Mw, 11V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4595
ZENER DIODE, 500mW, 11V, SOD-123, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 11V, SOD-123, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5241BT1G 5453134 024042-MMSZ5241BT1G 287-MMSZ5241BT1G MMSZ5241BT1GOSDKR-ND MMSZ5241BT1G MMSZ5241BT1G 598-MMSZ5241BT1G MMSZ5241BT1G 10N9512
Product Name Zener Diodes Diodes - Zener - Single - MMSZ5241BT1G 11V 22Ohm 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 11V 500MW SOD123 Single Zener Diodes Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2 2
VZ 11 volts 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details