Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB180A

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB180A - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB180A
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB180A
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - P6SMB180ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB180ALFTR-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB180ALFCT-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB180A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB180A
TVS Diodes P6SMB180A
TVS DIODE 154VWM 246VC DO214AA

TVS DIODE 154VWM 246VC DO214AA

Supplier's Site Datasheet
TVS DIODE 154V 246V DO214AA - 461-P6SMB180A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 154V 246V DO214AA
461-P6SMB180A
TVS DIODE 154V 246V DO214AA 461-P6SMB180A
TVS DIODE 154V 246V DO214AA

TVS DIODE 154V 246V DO214AA

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - P6SMB180A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
P6SMB180A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) P6SMB180A
2.5A 600W 246V 171V 154V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

2.5A 600W 246V 171V 154V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 600W, 154V, Unidir, Do-214Aa; Product Range Littelfuse - 26AH0030 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 154V, Unidir, Do-214Aa; Product Range Littelfuse
26AH0030
Tvs Diode, 600W, 154V, Unidir, Do-214Aa; Product Range Littelfuse 26AH0030
TVS DIODE, 600W, 154V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:154V; Clamping Voltage Vc Max:246V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 154V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:154V; Clamping Voltage Vc Max:246V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB180A P6SMB180ALFDKR-ND P6SMB180A 461-P6SMB180A P6SMB180A 26AH0030
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS Diodes TVS Diodes TVS DIODE 154V 246V DO214AA TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 600W, 154V, Unidir, Do-214Aa; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 246 volts 246 volts 246 volts 246 volts 246 volts 246 volts
VBR 171 to 189 volts 171 volts 171 volts 171 volts 171 volts
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB DO-214AA
Unlock Full Specs
to access all available technical data