Vishay Precision Group TVS - TVS - Diodes - P6SMB220CA-E3/52 P6SMB220CA-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1085937-P6SMB220CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 1.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085937-P6SMB220CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 1.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB220CA-E3/52 - 1085937-P6SMB220CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB220CA-E3/52
1085937-P6SMB220CA-E3/52
TVS - TVS - Diodes - P6SMB220CA-E3/52 1085937-P6SMB220CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1085937-P6SMB220CA-E 3/52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 185V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 1.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085937-P6SMB220CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 185V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 1.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600W 185V TVS Protection Diode
144-P6SMB220CA-E3/52
600W 185V TVS Protection Diode 144-P6SMB220CA-E3/52
600W Bidirectional TVS Diode, SMB, 185V Product overview: P6SMB220CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB220CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, SMB, 185V Product overview: P6SMB220CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB220CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB220CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB220CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB220CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB220CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB220CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB220CA-E3/52
TVS DIODE 185VWM 328VC DO214AA

TVS DIODE 185VWM 328VC DO214AA

Supplier's Site
1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS - 17930-P6SMB220CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS
17930-P6SMB220CA-E3/52
1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS 17930-P6SMB220CA-E3/52
1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS

1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS

Supplier's Site
Tvs Diode, 5W, 185V, Do-214Aa; Product Range Vishay - 77K0028 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5W, 185V, Do-214Aa; Product Range Vishay
77K0028
Tvs Diode, 5W, 185V, Do-214Aa; Product Range Vishay 77K0028
TVS DIODE, 5W, 185V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5W, 185V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085937-P6SMB220CA-E3/52 144-P6SMB220CA-E3/52 P6SMB220CA-E3/52GIDKR-ND P6SMB220CA-E3/52 17930-P6SMB220CA-E3/52 77K0028
Product Name TVS - TVS - Diodes - P6SMB220CA-E3/52 600W 185V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.8A 600W 328V 209V 185V SMB(DO-214AA) TVS ROHS Tvs Diode, 5W, 185V, Do-214Aa; Product Range Vishay
Package SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
VWM 185 volts
IPPM 1.8 amps
VC 328 volts 328 volts 328 volts
VBR 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data