Vishay Precision Group Diodes, Rectifiers - Arrays - MBR3045PT-E3/45 MBR3045PT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 115410-MBR3045PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 115410-MBR3045PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR3045PT-E3/45 - 115410-MBR3045PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3045PT-E3/45
115410-MBR3045PT-E3/45
Diodes, Rectifiers - Arrays - MBR3045PT-E3/45 115410-MBR3045PT-E3/45
Manufacturer: Vishay Win Source Part Number: 115410-MBR3045PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 115410-MBR3045PT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBR3045PT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
15 A 45 V Diode and Rectifier - 280-MBR3045PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 45 V Diode and Rectifier
280-MBR3045PT-E3/45
15 A 45 V Diode and Rectifier 280-MBR3045PT-E3/45
DIODE 15 A, 45 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR3045PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3045PT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 45 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR3045PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3045PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR3045PT-E3/45
Schottky Diodes & Rectifiers MBR3045PT-E3/45
Schottky Diodes & Rectifiers 30 Amp 45 Volt

Schottky Diodes & Rectifiers 30 Amp 45 Volt

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 45V TO3P - 884-MBR3045PT-E3/45 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 45V TO3P
884-MBR3045PT-E3/45
DIODE ARRAY SCHOTTKY 45V TO3P 884-MBR3045PT-E3/45
DIODE ARRAY SCHOTTKY 45V TO3P

DIODE ARRAY SCHOTTKY 45V TO3P

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045PT-E3/45
DIODE ARR SCHOTT 45V 30A TO247AD

DIODE ARR SCHOTT 45V 30A TO247AD

Supplier's Site
Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Vishay - 65K1771 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Vishay
65K1771
Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Vishay 65K1771
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:760mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:760mV RoHS Compliant: Yes

Supplier's Site
Rectifier, Dual Schottky; 30 A; 0.76 V @ 25 degC; TO-247AD (TO-3P); 150 degC - 70217369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Dual Schottky; 30 A; 0.76 V @ 25 degC; TO-247AD (TO-3P); 150 degC
70217369
Rectifier, Dual Schottky; 30 A; 0.76 V @ 25 degC; TO-247AD (TO-3P); 150 degC 70217369
Rectifier, Dual Schottky; 30 A; 0.76 V @ 25 degC; TO-247AD (TO-3P); 150 degC

Rectifier, Dual Schottky; 30 A; 0.76 V @ 25 degC; TO-247AD (TO-3P); 150 degC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number 115410-MBR3045PT-E3/45 MBR3045PT-E3/45GI-ND 280-MBR3045PT-E3/45 MBR3045PT-E3/45 884-MBR3045PT-E3/45 MBR3045PT-E3/45 65K1771 70217369
Product Name Diodes, Rectifiers - Arrays - MBR3045PT-E3/45 Diode Arrays 15 A 45 V Diode and Rectifier Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 45V TO3P Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Vishay Rectifier, Dual Schottky; 30 A; 0.76 V @ 25 degC; TO-247AD (TO-3P); 150 degC
Diode Type Schottky; Schottky Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts 0.6000 volts
VR 45 volts 45 volts 45 volts
IR 1 mA 1 mA 60 mA
Unlock Full Specs
to access all available technical data