Littelfuse, Inc. 600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE200A

Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Axial Leaded Transient Voltage Suppression (TVS) Diode - P6KE200A - Littelfuse, Inc.
Rosemont, IL, United States
600W Axial Leaded Transient Voltage Suppression (TVS) Diode
P6KE200A
600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE200A
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - P6KE200ALFTR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE200ALFCT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

274V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS DIODE 171V 274V DO204AC - 461-P6KE200A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 171V 274V DO204AC
461-P6KE200A
TVS DIODE 171V 274V DO204AC 461-P6KE200A
TVS DIODE 171V 274V DO204AC

TVS DIODE 171V 274V DO204AC

Supplier's Site
Tvs Diode, 600W, 200V, Do-15; Product Range Littelfuse - 17H1843 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 200V, Do-15; Product Range Littelfuse
17H1843
Tvs Diode, 600W, 200V, Do-15; Product Range Littelfuse 17H1843
TVS DIODE, 600W, 200V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

TVS DIODE, 600W, 200V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 200V, Do-15, Full Reel; Product Range Littelfuse - 06R1775 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 200V, Do-15, Full Reel; Product Range Littelfuse
06R1775
Tvs Diode, 600W, 200V, Do-15, Full Reel; Product Range Littelfuse 06R1775
TVS DIODE, 600W, 200V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:274V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:190VRoHS Compliant: Yes

TVS DIODE, 600W, 200V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:274V; Diode Case Style:DO-15; No. of Pins:2Pins; Breakdown Voltage Min:190VRoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 171V, Unidir, Do-204Ac; Product Range Littelfuse - 74AC7369 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 171V, Unidir, Do-204Ac; Product Range Littelfuse
74AC7369
Tvs Diode, 600W, 171V, Unidir, Do-204Ac; Product Range Littelfuse 74AC7369
TVS DIODE, 600W, 171V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 171V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:171V; Clamping Voltage Vc Max:274V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - P6KE200A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6KE200A
TVS Diodes P6KE200A
TVS DIODE 171VWM 274VC DO204AC

TVS DIODE 171VWM 274VC DO204AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE200A P6KE200ALFTR-ND 461-P6KE200A 17H1843 06R1775 74AC7369 P6KE200A
Product Name 600W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS DIODE 171V 274V DO204AC Tvs Diode, 600W, 200V, Do-15; Product Range Littelfuse Tvs Diode, 600W, 200V, Do-15, Full Reel; Product Range Littelfuse Tvs Diode, 600W, 171V, Unidir, Do-204Ac; Product Range Littelfuse TVS Diodes
VR 171 volts
VBR 190 to 210 volts 190 volts 190 volts 190 volts 190 to ? volts 190 volts
PD 600000 milliwatts
Configuration Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-15; DO-15 DO-15; DO-15 DO-204AC DO-15; DO-204AC, DO-15, Axial
Unlock Full Specs
to access all available technical data