Utmel Electronic Limited Datasheets for EMI Filters and RFI Filters
Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more
| Product Name | Notes |
|---|---|
| Data Line Filter, 1 Function(s), 5V, 0.1A, EIA STD PACKAGE SIZE 0504, 4 PIN | |
| Data Line Filter, 2 Function(s), 10V, 0.1A, HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0302, 6 PIN | |
| EMI FILTER 250VAC 0.5A WIRE TERM | |
| EMI FILTER 250VAC 10A DIN RAIL | |
| EMI Filter 30dB Flat Style SMD T/R | |
| EMI Filter 45dB Flat Style SMD | |
| EMI Filter 6-Line 35dB Flat Style SMD Carrier T/R | |
| EMI Filter C-Circuit 0.5A 16VDC Flat Style SMD Paper T/R | |
| EMI Filter C-Circuit 1A 50VDC Flat Style SMD T/R | |
| EMI Filter C-Circuit 6A 6.3VDC Flat Style SMD Embossed T/R | |
| EMI Filter Circuits 0603 180MHz 10volt 25mA EMILFIL Array | |
| EMI Filter Circuits 0603 350MHz 10volts 35mA EMILFIL ARRAY | |
| EMI Filter Circuits 0603 50MHz 10volts 75mA | |
| EMI Filter Circuits 100MHz | |
| EMI Filter Circuits 150MHz | |
| EMI Filter LC-Circuit 0.02A 10VDC Flat Style SMD Embossed T/R | |
| EMI Filter LC-Circuit 0.1A 10VDC Flat Style SMD Embossed T/R | |
| EMI Filter LC-Circuit 0.1A 10VDC Flat Style SMD Paper T/R | |
| EMI Filter LC-Circuit 0.1A 16VDC Flat Style SMD Paper T/R | |
| EMI Filter LC-Circuit 0.25A 16VDC Flat Style SMD T/R | |
| EMI Filter LC-Circuit 15dB 0.2A 25VDC Flat Style SMD Plastic T/R | |
| EMI Filter LC-Circuit 2A 100VDC Flat Style SMD Automotive T/R | |
| EMI Filter Low Pass Array 20dB Flat Style SMD T/R | |
| EMI Filter Low Pass Array 40dB Flat Style SMD T/R | |
| EMI Filter, 4, 6 and 8-Channel, with ESD Protection | |
| IC EMI FILTER/TERM SLP3313P16 | |
| LINE FILTER 110/250VAC 16A CHASS | |
| LINE FILTER 250VAC 10A CHASS MNT | |
| LINE FILTER 250VAC 10A TH | |
| LINE FILTER 250VAC 1A TH | |
| LINE FILTER 250VAC 20A CHASS MNT | |
| LINE FILTER 250VAC 2A CHASS MNT | |
| LINE FILTER 250VAC 5A CHASS MNT | |
| LINE FILTER 250VAC 6A CHASS MNT | |
| LINE FILTER 36MH .5 IDC SS COIL | |
| LINE FILTER 75VDC 10A TH | |
| LINE FILTER 75VDC 20A TH | |
| LINE FILTER 80VDC 15A CHASS MNT | |
| MPQI Series 28 V 7 A MIL COTS QuietPower Open Frame EMI Filter | |
| MURATA - BNX005-01 - Power Line Filter, 50 V, EMI, RFI, 15 A, Through Hole | |
| PCMFXHD Series 3 Ohm 0.25 PF Surface Mount Common-Mode EMI Filter - WLCSP-15 | |
| PCMFxUSB3S - Common-mode EMI filter for differential channels with integrated ESD\n protection | |
| Power Line Filter EMI 50Hz/60Hz 3A 250VAC Faston Panel Mount | |
| Power Line Filter General Purpose RFI 50Hz/60Hz 3A 250VAC Wire Lead Flange Mount | |
| Power Line Filter RFI 50Hz/60Hz 3A 250VAC Wire Lead Flange Mount | |
| Power Line Filters 10A 1/4 FASTON FLANGE MOUNT | |
| Power Line Filters 10A 440/250V | |
| Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT | |
| Power Line Filters 20A 5.25 X 1.54 | |
| Power Line Filters 25A 3 PHASE 4 WIRE FLANGE MOUNT | |
| Power Line Filters 25A PHNX-PHNX CONTAC FLANGE MOUNT | |
| Power Line Filters 3A IEC 1/4 FASTON BULKHEAD MNT | |
| Power Line Filters 3A WIRE - WIRE LEAD FLANGE MOUNT | |
| Power Line Filters 3A WIRE LEADS FLANGE MOUNT | |
| Power Line Filters 6A PHNX-PHNX CONTAC FLANGE MOUNT | |
| Power Line Filters 6A WIRE-WIRE LEAD FLANGE MOUNT |