Vishay Precision Group Diodes, Rectifiers - Single - LS4148-GS08 LS4148-GS08

Description
Manufacturer: Vishay Win Source Part Number: 020173-LS4148-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Family Name: LS4148 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL4448 L0; LL914B L0; LL914B; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 020173-LS4148-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Family Name: LS4148 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL4448 L0; LL914B L0; LL914B; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LS4148-GS08 - 020173-LS4148-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS4148-GS08
020173-LS4148-GS08
Diodes, Rectifiers - Single - LS4148-GS08 020173-LS4148-GS08
Manufacturer: Vishay Win Source Part Number: 020173-LS4148-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Family Name: LS4148 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Alternative Parts (Cross-Reference): LL4448 L0; LL914B L0; LL914B; Introduction Date: May 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 020173-LS4148-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: LS4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): LL4448 L0; LL914B L0; LL914B;
Introduction Date: May 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switching Diodes - 4433690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
4433690
Switching Diodes 4433690
Small signal diode,LS4148 0.3A 100V

Small signal diode,LS4148 0.3A 100V

Supplier's Site
Switching Diodes - 4433690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
4433690P
Switching Diodes 4433690P
Small signal diode,LS4148 0.3A 100V

Small signal diode,LS4148 0.3A 100V

Supplier's Site
Switching Diodes - 9194454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9194454
Switching Diodes 9194454
Small signal diode,LS4148 0.3A 100V

Small signal diode,LS4148 0.3A 100V

Supplier's Site
Single Diodes - LS4148-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS4148-GS08TR-ND
Single Diodes LS4148-GS08TR-ND
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF

Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LS4148-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS4148-GS08DKR-ND
Single Diodes LS4148-GS08DKR-ND
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF

Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LS4148-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS4148-GS08CT-ND
Single Diodes LS4148-GS08CT-ND
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF

Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
100V 0.15A Diode and Rectifier - 280-LS4148-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.15A Diode and Rectifier
280-LS4148-GS08
100V 0.15A Diode and Rectifier 280-LS4148-GS08
Rectifier Diode 100V 0.15A 8ns Si MELF SOD-80 Product overview: LS4148-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4148-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode 100V 0.15A 8ns Si MELF SOD-80 Product overview: LS4148-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4148-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS4148-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS4148-GS08
Discrete Semiconductor Products - Diodes - Rectifiers LS4148-GS08
DIODE GEN PURP 75V 150MA SOD80

DIODE GEN PURP 75V 150MA SOD80

Supplier's Site
Single Diodes - LS4148-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LS4148-GS08
Single Diodes LS4148-GS08
DIODE GEN PURP 75V 150MA SOD80

DIODE GEN PURP 75V 150MA SOD80

Supplier's Site Datasheet
VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80 - 884-LS4148-GS08 - Utmel Electronic Limited
Hong Kong, China
VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80
884-LS4148-GS08
VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80 884-LS4148-GS08
VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80

VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80

Supplier's Site
Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay - 78Y9481 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay
78Y9481
Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay 78Y9481
SMALL SIGNAL DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sw Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay - 85Y0043 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay
85Y0043
Sw Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay 85Y0043
SW DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:8ns; Forward Surge Current Ifsm Max:2A; RoHS Compliant: Yes

SW DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:8ns; Forward Surge Current Ifsm Max:2A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Diodes Diodes
Product Number 020173-LS4148-GS08 4433690 LS4148-GS08TR-ND 280-LS4148-GS08 LS4148-GS08 LS4148-GS08 884-LS4148-GS08 78Y9481 85Y0043
Product Name Diodes, Rectifiers - Single - LS4148-GS08 Switching Diodes Single Diodes 100V 0.15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes VISHAY - LS4148-GS08 - SWITCHING DIODE, 100V 150mA, SOD-80 Small Signal Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay Sw Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay
Diode Type Standard Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
VR 75 volts 75 volts 75 volts 100 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
trr 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data