Panasonic Diodes - Zener - Single - MAZS024G0L MAZS024G0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096258-MAZS024G0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): 015AZ2.4-X(TPL3,F); RKZ2.4BKJ; MAZS024G0L; DZ2S02400L; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096258-MAZS024G0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): 015AZ2.4-X(TPL3,F); RKZ2.4BKJ; MAZS024G0L; DZ2S02400L; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZS024G0L - 096258-MAZS024G0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS024G0L
096258-MAZS024G0L
Diodes - Zener - Single - MAZS024G0L 096258-MAZS024G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096258-MAZS024G0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): 015AZ2.4-X(TPL3,F); RKZ2.4BKJ; MAZS024G0L; DZ2S02400L; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096258-MAZS024G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): 015AZ2.4-X(TPL3,F); RKZ2.4BKJ; MAZS024G0L; DZ2S02400L;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
2.4V 150MW Zener Diode - 287-MAZS024G0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 150MW Zener Diode
287-MAZS024G0L
2.4V 150MW Zener Diode 287-MAZS024G0L
DIODE ZENER 2.4V 150MW SSMINI2 Product overview: MAZS024G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS024G0L can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 150MW SSMINI2 Product overview: MAZS024G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS024G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS024G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS024G0L
Discrete Semiconductor Products - Diodes - Zener MAZS024G0L
DIODE ZENER 2.4V 150MW SSMINI2

DIODE ZENER 2.4V 150MW SSMINI2

Supplier's Site
DIODE ZENER 2.4V 150MW SSMINI2 - 590-MAZS024G0L - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.4V 150MW SSMINI2
590-MAZS024G0L
DIODE ZENER 2.4V 150MW SSMINI2 590-MAZS024G0L
DIODE ZENER 2.4V 150MW SSMINI2

DIODE ZENER 2.4V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 096258-MAZS024G0L 287-MAZS024G0L MAZS024G0L 590-MAZS024G0L
Product Name Diodes - Zener - Single - MAZS024G0L 2.4V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 2.4V 150MW SSMINI2
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Obsolete
Package SSMini2-F4 Cut Tape SSMini2-F4 SOD-523; SC-79, SOD-523
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data