Vishay Precision Group Through-Hole 6A 100V 400A Diode and Rectifier P600B-E3/54

Description
6A 100V Rectifier Diode, Through Hole, 400A Surge Product overview: P600B-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 100V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 100V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600B-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A 100V Rectifier Diode, Through Hole, 400A Surge Product overview: P600B-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 100V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 100V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600B-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6A 100V 400A Diode and Rectifier - 280-P600B-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 100V 400A Diode and Rectifier
280-P600B-E3/54
Through-Hole 6A 100V 400A Diode and Rectifier 280-P600B-E3/54
6A 100V Rectifier Diode, Through Hole, 400A Surge Product overview: P600B-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 100V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 100V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600B-E3/54 can be used for catalog matching and distributor lookup.

6A 100V Rectifier Diode, Through Hole, 400A Surge Product overview: P600B-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 100V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 100V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600B-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281826-P600B-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281826-P600B-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281826-P600B-E3/54
Win Source Part Number: 1281826-P600B-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: P600BE354,P600B/4,P6 00B-E3/54GITR,P600B/ 4,P600B-E3/54GICT,P6 00B-E3/54,P600B,P600 B Base Product Number: P600

Win Source Part Number: 1281826-P600B-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: P600BE354,P600B/4,P600B-E3/54GITR,P600B/4,P600B-E3/54GICT,P600B-E3/54,P600B,P600B
Base Product Number: P600

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6391532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6391532P
Schottky Diodes & Rectifiers 6391532P
P600B-E3

P600B-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6391532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6391532
Schottky Diodes & Rectifiers 6391532
Diode Rectifier 6A 100V 5uA P600

Diode Rectifier 6A 100V 5uA P600

Supplier's Site
Schottky Diodes & Rectifiers - 9189424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189424
Schottky Diodes & Rectifiers 9189424
Diode Rectifier 6A 100V 5uA P600

Diode Rectifier 6A 100V 5uA P600

Supplier's Site
Single Diodes - P600B-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
P600B-E3/54GICT-ND
Single Diodes P600B-E3/54GICT-ND
Diode Standard 100V 6A Through Hole P600

Diode Standard 100V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - P600B-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
P600B-E3/54GITR-ND
Single Diodes P600B-E3/54GITR-ND
Diode Standard 100V 6A Through Hole P600

Diode Standard 100V 6A Through Hole P600

Buy Now Datasheet
Rectifier, Single, 6A, 100V, P600; Repetitive Peak Reverse Voltage Vishay - 70AC6466 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 6A, 100V, P600; Repetitive Peak Reverse Voltage Vishay
70AC6466
Rectifier, Single, 6A, 100V, P600; Repetitive Peak Reverse Voltage Vishay 70AC6466
RECTIFIER, SINGLE, 6A, 100V, P600; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600RoHS Compliant: Yes

RECTIFIER, SINGLE, 6A, 100V, P600; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600RoHS Compliant: Yes

Supplier's Site Datasheet
Rect, Standard, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3773 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Standard, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3773
Rect, Standard, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3773
RECT, STANDARD, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):6A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:400A; RoHS Compliant: Yes

RECT, STANDARD, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):6A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:400A; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - P600B-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
P600B-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers P600B-E3/54
DIODE P600 100V 6A 175C

DIODE P600 100V 6A 175C

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
P600B-E3/54
Rectifiers P600B-E3/54
Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM

Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM

Buy Now Datasheet
Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM - 884-P600B-E3/54 - Utmel Electronic Limited
Hong Kong, China
Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM
884-P600B-E3/54
Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM 884-P600B-E3/54
Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM

Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 280-P600B-E3/54 1281826-P600B-E3/54 6391532P 6391532 P600B-E3/54GICT-ND 70AC6466 60AC3773 P600B-E3/54 P600B-E3/54 884-P600B-E3/54
Product Name Through-Hole 6A 100V 400A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifier, Single, 6A, 100V, P600; Repetitive Peak Reverse Voltage Vishay Rect, Standard, 6A, 100V, P600; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM
Package Tape and Reel P600 P600 P600RoHS Compliant: Yes P600-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 6 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data