onsemi Single Diodes MURS260T3G

Description
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MURS260T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V

Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V

Supplier's Site Datasheet
Single Diodes - MURS260T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS260T3GOSTR-ND
Single Diodes MURS260T3GOSTR-ND
Diode Standard 600V 2A Surface Mount SMB

Diode Standard 600V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS260T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS260T3GOSCT-ND
Single Diodes MURS260T3GOSCT-ND
Diode Standard 600V 2A Surface Mount SMB

Diode Standard 600V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS260T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS260T3GOSDKR-ND
Single Diodes MURS260T3GOSDKR-ND
Diode Standard 600V 2A Surface Mount SMB

Diode Standard 600V 2A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600V 2A Diode and Rectifier
280-MURS260T3G
600V 2A Diode and Rectifier 280-MURS260T3G
600V 2A Rectifier Diode, 75ns, SMB, T/R Product overview: MURS260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260T3G can be used for catalog matching and distributor lookup.

600V 2A Rectifier Diode, 75ns, SMB, T/R Product overview: MURS260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS260T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6880530P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880530P
Schottky Diodes & Rectifiers 6880530P
Diode Rectifier 600V 2A 75ns SMB

Diode Rectifier 600V 2A 75ns SMB

Supplier's Site
Schottky Diodes & Rectifiers - 6880530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880530
Schottky Diodes & Rectifiers 6880530
Diode Rectifier 600V 2A 75ns SMB

Diode Rectifier 600V 2A 75ns SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1632549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632549
Schottky Diodes & Rectifiers 1632549
Diode Rectifier 600V 2A 75ns SMB

Diode Rectifier 600V 2A 75ns SMB

Supplier's Site
Diodes, Rectifiers - Single - MURS260T3G - 024671-MURS260T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS260T3G
024671-MURS260T3G
Diodes, Rectifiers - Single - MURS260T3G 024671-MURS260T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024671-MURS260T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS260 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MURS160-E3/55; MURS160-E3/52; MURS160/52; MURS160-E3/1T ; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024671-MURS260T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS260
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURS160-E3/55; MURS160-E3/52; MURS160/52; MURS160-E3/1T ;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - MURS260T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MURS260T3G
Diodes >> Fast recovery/high efficiency diode MURS260T3G
1.45V@2A 75ns Single 2A 600V SMB Fast recovery/high efficiency diode ROHS

1.45V@2A 75ns Single 2A 600V SMB Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Single Diodes - MURS260T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS260T3G
Single Diodes MURS260T3G
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site Datasheet
DIODE GEN PURP 600V 2A SMB - 598-MURS260T3G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 2A SMB
598-MURS260T3G
DIODE GEN PURP 600V 2A SMB 598-MURS260T3G
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURS260T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS260T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS260T3G
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site
Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi - 71J6212 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi
71J6212
Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi 71J6212
FAST RECOVERY DIODE, 2A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.45V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.45V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Fast, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 29X6166 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
29X6166
Rectifier, Fast, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 29X6166
RECTIFIER, FAST, 2A, 600V, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.45V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, FAST, 2A, 600V, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.45V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS260T3G
Rectifiers MURS260T3G
Rectifiers 600V 2A Ultrafast

Rectifiers 600V 2A Ultrafast

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Step Recovery Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number MURS260T3G MURS260T3GOSTR-ND 280-MURS260T3G 6880530P 6880530 024671-MURS260T3G MURS260T3G MURS260T3G 598-MURS260T3G MURS260T3G 71J6212 29X6166 MURS260T3G
Product Name Single Diodes 600V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MURS260T3G Diodes >> Fast recovery/high efficiency diode Single Diodes DIODE GEN PURP 600V 2A SMB Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi Rectifier, Fast, 2A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi Rectifiers
Diode Applications Rectifier
Life Cycle Stage Active Active Active
Package SMB Tape and Reel DO-214AA Do-214aa (smb) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB SMB
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data