onsemi Single Diodes NSR1020MW2T1G

Description
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
Request a Quote
Description
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier NSR1020MW2 is designed for applications requiring high efficiency in a compact SOD-323 package. It features a maximum reverse voltage of 20V and a continuous forward current rating of 1A, making it suitable for use in blocking diodes, buck converters, and boost converters. The typical forward voltage drop is low at 0.24V at 10mA, which enhances overall circuit efficiency by reducing power loss during operation. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. It also has a high ESD rating, classified as 3B for human body model and C for machine model. The rectifier can handle a peak forward current of 5A for short durations, making it versatile for various transient conditions.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier NSR1020MW2 is designed for applications requiring high efficiency in a compact SOD-323 package. It features a maximum reverse voltage of 20V and a continuous forward current rating of 1A, making it suitable for use in blocking diodes, buck converters, and boost converters. The typical forward voltage drop is low at 0.24V at 10mA, which enhances overall circuit efficiency by reducing power loss during operation. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. It also has a high ESD rating, classified as 3B for human body model and C for machine model. The rectifier can handle a peak forward current of 5A for short durations, making it versatile for various transient conditions.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR1020MW2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR1020MW2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR1020MW2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - NSR1020MW2T1G - 025713-NSR1020MW2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR1020MW2T1G
025713-NSR1020MW2T1G
Diodes, Rectifiers - Single - NSR1020MW2T1G 025713-NSR1020MW2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025713-NSR1020MW2T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 540mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 15V Capacitance @ Vr, F: 29pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: NSR1020MW2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NSVR1020MW2T1G; PMEG3010BEA/DG; PMEG3010BEA/A2; PMEG2010EA/DG; Introduction Date: August 03, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025713-NSR1020MW2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 540mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 15V
Capacitance @ Vr, F: 29pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: NSR1020MW2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSVR1020MW2T1G; PMEG3010BEA/DG; PMEG3010BEA/A2; PMEG2010EA/DG;
Introduction Date: August 03, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 1A 20V Diode and Rectifier
280-NSR1020MW2T1G
Schottky 1A 20V Diode and Rectifier 280-NSR1020MW2T1G
1A 20V Schottky Diode, SOD-323-2 Product overview: NSR1020MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR1020MW2T1G can be used for catalog matching and distributor lookup.

1A 20V Schottky Diode, SOD-323-2 Product overview: NSR1020MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR1020MW2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 1A, 20V Sod-323; Diode Configuration Onsemi - 10N9707 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V Sod-323; Diode Configuration Onsemi
10N9707
Schottky Rectifier, 1A, 20V Sod-323; Diode Configuration Onsemi 10N9707
SCHOTTKY RECTIFIER, 1A, 20V SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Forward Voltage Max:440mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Forward Voltage Max:440mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A, 20V Sod-323, Full Reel; Diode Configuration Onsemi - 16M4518 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V Sod-323, Full Reel; Diode Configuration Onsemi
16M4518
Schottky Rectifier, 1A, 20V Sod-323, Full Reel; Diode Configuration Onsemi 16M4518
SCHOTTKY RECTIFIER, 1A, 20V SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Forward Voltage Max:440mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Forward Voltage Max:440mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - NSR1020MW2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR1020MW2T1G
Single Diodes NSR1020MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR1020MW2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR1020MW2T1G
Diodes >> Schottky Barrier Diodes (SBD) NSR1020MW2T1G
20V 540mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

20V 540mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 20V 1A SOD323 - 598-NSR1020MW2T1G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 1A SOD323
598-NSR1020MW2T1G
DIODE SCHOTTKY 20V 1A SOD323 598-NSR1020MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR1020MW2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR1020MW2T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSR1020MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number NSR1020MW2T1GOSCT-ND 025713-NSR1020MW2T1G 280-NSR1020MW2T1G 10N9707 16M4518 NSR1020MW2T1G NSR1020MW2T1G 598-NSR1020MW2T1G NSR1020MW2T1G
Product Name Single Diodes Diodes, Rectifiers - Single - NSR1020MW2T1G Schottky 1A 20V Diode and Rectifier Schottky Rectifier, 1A, 20V Sod-323; Diode Configuration Onsemi Schottky Rectifier, 1A, 20V Sod-323, Full Reel; Diode Configuration Onsemi Single Diodes Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 20V 1A SOD323 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
VF 0.5400 volts 0.4400 volts 0.4400 volts 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data