Utmel Electronic Limited Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| 1.5MM SFC,CONTACT | |
| 1406368 Phoenix Contact Content: 1 pc(s) | |
| 24 CONTACTS, RECEPT,CHAMP, PANEL | |
| 3.50mm Pitch Header, Vertical, 3 Circuits, Brass (CuZn) Contact | |
| 36 CONTACTS, CHAMP RECEPTACLE | |
| 369 3 WAY REC, NO CONTACTS, SKT | |
| 80 CONTACT, 1.27MM PITCH,BOARD-T | |
| A Series Black 4 Contacts Right Angle PCB USB 2.0 Receptacle | |
| AMP MCP 1.5K, CONTACT, SWS | |
| AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact | |
| AMPHENOL ICC - 7111S2015X02LF - Memory Socket, FCI S20 Series, SIM Socket, 6 Contacts, Copper Alloy, Gold Plated Contacts | |
| APEM A02505 CONTACT BLOCK, 1NO/1NC | |
| B24 series Contact Insert,24P+E, Rated At 16A, 500 V | |
| BATT CONTACT CLIP AA SOLDER LUG | |
| BATT CONTACT SPRING MULTI 2 CELL | |
| BATTERY CONTACT NEGATIVE PC T/H | |
| BATTERY CONTACT SOLID A PC PIN | |
| BATTERY CONTACT SPRING AA 2 CELL | |
| BATTERY CONTACT SPRING AA PC PIN | |
| BATTERY CONTACT SPRING AA | |
| BATTERY CONTACT SPRING MULTI SMD | |
| BATTERY CONTACT SPRING MULTIPLE | |
| BATTERY CONTACT SPRING SMD TAB | |
| Battery Contacts 10MM SM COIN CELL CLIP | |
| Battery Contacts 5P 5 WAY W/ BRACKET 1.2/1.5 CONT HEIGHT | |
| Cable clamp HSR 3212031 Phoenix Contact | |
| Circular MIL Spec Contacts MIL-DTL-38999 III QUADRAX SKT CONTACT | |
| Circular MIL Spec Contacts SZ 20 CONTACT | |
| Circular MIL Spec Contacts | |
| CONTACT 38999 III 8 QUADRAX PCB | |
| CONTACT BATTERYY AAA/N SMD | |
| CONTACT BLADE SCKT PWR 8-10AWG | |
| CONTACT BLOCK SPST-NO 10A 250V | |
| Contact Blocks N.O./N.C. SPDT Screw 10A 480VAC | |
| Contact Cleaner;Electrosolve ;plastic safe;zero residue;5 oz aerosol | |
| CONTACT DFK TIN 0.5 1.0 QMM | |
| CONTACT FLAT FLEX PIN TIN | |
| CONTACT FLAT FLEX SOCKET GOLD | |
| CONTACT GOLD PIN 24-26AWG | |
| CONTACT H.D. CRIMP SOCKET 18AWG | |
| CONTACT LH 22-18 012TPBR | |
| CONTACT NON-GEND SGNL 18-30AWG | |
| CONTACT PIN .062 WIREWRAP TIN | |
| CONTACT PIN 14-20AWG 2.0MM CRIMP | |
| CONTACT PIN 16-20AWG SZ16 CRIMP | |
| CONTACT PIN 18-22AWG CRIMP GOLD | |
| CONTACT PIN 20-24AWG CRIMP GOLD | |
| CONTACT PIN 24-26AWG CRIMP GOLD | |
| CONTACT PIN 24-28AWG CRIMP GOLD | |
| CONTACT PIN 24AWG CRIMP | |
| CONTACT PIN CRIMP 12-14AWG GOLD | |
| CONTACT PIN CRIMP 12-14AWG SILVR | |
| Contact PIN Crimp ST Cable Mount Loose Piece | |
| Contact PIN Crimp ST Cable Mount Mini-Fit® Plus Bag | |
| Contact PIN Crimp ST Cable Mount Mini-Fit® Reel | |
| Contact PIN Crimp ST Cable Mount MLX™ Reel | |
| Contact PIN Crimp ST Cable Mount MX150™ Reel | |
| Contact PIN Crimp ST Cable Mount Reel | |
| Contact PIN Crimp ST Cable Mount Sabre™ Reel | |
| Contact PIN Crimp ST Cable Mount Strip | |
| Contact PIN Crimp ST Cable Mount | |
| CONTACT PIN POWER 4AWG SILVER | |
| CONTACT PIN POWER GOLD | |
| CONTACT PIN POWER SILVER | |
| CONTACT PIN SOLDER GOLD SIZE 22D | |
| Contact PIN Solder ST Thru-Hole Reel | |
| Contact RCP Crimp ST Cable Mount Paper T/R | |
| CONTACT SKT 14-18AWG CRIMP GOLD | |
| CONTACT SKT 20-24AWG CRIMP GOLD | |
| CONTACT SKT CRIMP 20-24AWG SZ 20 | |
| Contact SKT Crimp ST Cable Mount 18-20AWG T/R Automotive | |
| Contact SKT Crimp ST Cable Mount KK® Reel | |
| Contact SKT Crimp ST Cable Mount Loose Piece | |
| Contact SKT Crimp ST Cable Mount Milli-Grid™ Bag | |
| Contact SKT Crimp ST Cable Mount Mini-Fit® Bag | |
| Contact SKT Crimp ST Cable Mount Mizu-P25™ Waterproof Automotive Bag | |
| Contact SKT Crimp ST Cable Mount MX150L™ Reel | |
| Contact SKT Crimp ST Cable Mount Reel | |
| Contact SKT Crimp ST Cable Mount Strip | |
| Contact SKT Crimp ST Cable Mount T/R | |
| Contact SKT Crimp ST Cable Mount | |
| Contact SKT Solder Cup ST Cable Mount Loose Piece | |
| CONTACT SOCKET 14-20AWG CRIMP | |
| CONTACT SOCKET 16-18AWG CRIMP | |
| CONTACT SOCKET 20-24AWG | |
| CONTACT SOCKET 8-10AWG SZ8 CRIMP | |
| CONTACT SOCKET SZ 12 CRIMP GOLD | |
| CONTACT SPRING LOADED GOLD | |
| CONTACT SPRING LOADED T/H GOLD | |
| CONTACT TAB 22-18AWG STD WIRE | |
| CONTACT, SOCKET, 20-16AWG, CRIMP | |
| Contact; female; 16; gold-plated; 0.32÷0.52mm2; 22AWG÷20AWG; bulk | |
| Contact; female; tinned; 30AWG÷22AWG; DUBOX; cut from reel; 2.54mm | |
| Contact; PowerPole; PCB; RtAngle; 25A; 600V; forPP15/45Series; LowDetent; 0.4InCntLength | |
| Contactless Reader IC 32-Pin HVQFN EP T/R | |
| CRYDOM DP4R60D20B CONTACTORS, W/BRK 48V 20A 15VDC CTL | |
| DEUTSCH M39029/4-111CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP | |
| DISCRETE SPRING-LOADED CONTACTS | |
| DRY REED RELAY, SPST, MOMENTARY, 0.012A (COIL), 12VDC (COIL), 144mW (COIL), 0.5A (CONTACT), 200VDC (CONTACT), THROUGH HOLE-STRAIGHT MOUNT, ROHS COMPLIANT | |
| FAH FAST RECEPTACLE CONTACT 2,8 | |
| Headers & Wire Housings IDC CONTACTS 18 AWG Tin plated | |
| Headers & Wire Housings MOD-4 REC.CONTACT | |
| Headers & Wire Housings Socket Contact | |
| HIROSE(HRS) DF62-2428SCF Contact, DF62 Series, Socket, 28 AWG, 24 AWG, Crimp, Phosphor Bronze | |
| HIROSE(HRS) DF62-EP2428PCF Contact, DF62 Series, Pin, 28 AWG, 24 AWG, Crimp, Phosphor Bronze | |
| ITT CANNON 192990-1240 Contact, Trident Series, Pin, 16 AWG, 14 AWG, Crimp, Brass | |
| KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts | |
| Light contact switch 3.0x3.5x3.0 four feet small turtle side press 260gf with column | |
| Light contact switch 3x6x4.8 side insert side two feet black white button 260gf | |
| Light contact switch 3x6x5.0 insert two feet black 260gf | |
| Light contact switch 3x6x5.0 insert two feet white 260gf | |
| Light contact switch 3x6x5.0 vertical sticker black button 260gf | |
| Light contact switch 4.5x4.5x 5.0 SMD 260gf copper cover | |
| Light contact switch 4.5x4.5x4.5 SMD 250gf | |
| Light contact switch 4.5x4.5x6.0 SMD 160gf copper cover | |
| Light contact switch 4.5x4.5x6.5 patch 160gf copper cover | |
| Light contact switch 4.5x4.5x7.0 patch 160gf copper cover | |
| Light contact switch 4.5x4.5x8.5 patch 160gf copper cover | |
| Light contact switch 4x4x0.75 SMD black bottom 160gf | |
| Light contact switch 4x4x0.75 SMD black bottom 260gf | |
| Light contact switch 4x4x1.5 patch foot 260gf plastic head | |
| Light contact switch IP65 6.2x6.2x5.0H-silicon e covered foot blue 260gf | |
| Light contact switch,6x6x10 side three feet side plug,260gf | |
| Light contact switch,6x6x11 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x13 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x5 patch 160gf | |
| Light contact switch,6x6x5 patch 260gf | |
| Light contact switch,6x6x5.0 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x7.5 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x8.0 SMD copper cover,260gf,foot pitch 9.3 | |
| Light contact switch,6x6x9.5 SMD copper cover,160gf,foot pitch 9.3 | |
| MATE-N-LOK 26-22 AWG Wire to Cable Crimp Pin Contact | |
| Micro-Fit 3.0 Crimp Terminal Pin w/Tin (Sn) Plated Tin/Brass Alloy Contact 20 | |
| MODULAR CONTACT 3-UP FEMALE | |
| MOLEX 02-06-1132 Contact, Standard .062" Series, Socket, 30 AWG, 24 AWG, Crimp, Brass | |
| MOLEX 16-02-0107Contact, C-Grid, SL Series, Pin, 24 AWG, 22 AWG, Crimp, Phosphor Bronze | |
| Phoenix Contact QPD Series, H Distributor, 5 Way | |
| Pin header 90° [Phoenix Contact] GMSTBA 2, 5/ 2-G-7, 62 Pin header 90° 4017918032258 | |
| Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A/Contact Switch/Fuse RA 1 Port | |
| Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact Fuse ST 1 Port | |
| Power to the Board CONTACT 175A/180A 1 AWG | |
| Power/Signal Relay, 1 Form A, SPST, Momentary, 0.008A (Coil), 24VDC (Coil), 200mW (Coil), 5A (Contact), 30VDC (Contact), DC Input, Random, AC/DC Output, Through Hole-Straight Mount, ROHS COMPLIANT | |
| POWER/SIGNAL RELAY, 3PDT, MOMENTARY, 0.071A (COIL), 24VDC (COIL), 1700mW (COIL), 16A (CONTACT), PANEL MOUNT, ROHS COMPLIANT | |
| POWER/SIGNAL RELAY, DPDT, MOMENTARY, 0.017A (COIL), 26.5VDC (COIL), 450mW (COIL), 1A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | |
| POWER/SIGNAL RELAY, DPDT, MOMENTARY, 0.03A (COIL), 6VDC (COIL), 180mW (COIL), 1A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | |
| POWER/SIGNAL RELAY, SPDT, MOMENTARY, 0.106A (COIL), 5VDC (COIL), 540mW (COIL), 10A (CONTACT), 30VDC (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | |
| Receptacle; Pin; 0.071 in. (Min.); # 18Contact; 30 uin.; Tin/Lead O | |
| RELAY CONTACTOR DPST 26A 240V | |
| RELAY SSR CONTACTOR DC 120A 32V | |
| RELAY SSR CONTACTOR DC 120A | |
| Relay,Power PCB,Solar,12 VDC,26 A,1 Pole,1 NO Contact,PCFN-112H2MG | |
| RF RELAY, DPDT, LATCHED, 0.031A (COIL), 4.5VDC (COIL), 140mW (COIL), 5A (CONTACT), 220VDC (CONTACT), 900MHz, 60W (RF INPUT), SURFACE MOUNT-STRAIGHT, ROHS COMPLIANT | |
| Safety Relay, DPST, Momentary, 0.1A (Coil), 5VDC (Coil), 500mW (Coil), 6A (Contact), 30VDC (Contact), DC Input, AC/DC Output, Through Hole-Straight Mount | |
| SAMTEC CC03M-2830-01-G CONTACT, SOCKET, 30-28AWG, CRIMP | |
| SKT CONTACT,SZ 16 | |
| SL™ Crimp Terminal, Series 70021, Male, with 0.76µm Selective Gold (Au) Plated Contact, 22-24 AWG, Bag | |
| SOCKET CONTACT GOLD PLATED | |
| SPRING CONTACT GOLD | |
| Standard Circular Contacts PIN CONTACT NIC AT KIT | |
| Switch Push Button 3PDT Round Button Momentary Contact Wire Lug Panel Mount | |
| Switch Push Button DPDT Plunger 0.5A 125VAC 125VDC 50VA Alternate Contact Solder Lug/PC Pins | |
| SWITCH, HEX; Series: PT65; Switch Function Type: Hexadecimal; Voltage, Contact DC Max: 24V; Max Contact Current DC:... | |
| SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A; |