onsemi 14V 500mW Zener Diode MMSZ5244BT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5244BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
14V 500mW Zener Diode
287-MMSZ5244BT1G
14V 500mW Zener Diode 287-MMSZ5244BT1G
Zener Diode 14V 500mW SOD-123 Tape & Reel Product overview: MMSZ5244BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244BT1G can be used for catalog matching and distributor lookup.

Zener Diode 14V 500mW SOD-123 Tape & Reel Product overview: MMSZ5244BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5244BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5244BT1GOSDKR-ND
Single Zener Diodes MMSZ5244BT1GOSDKR-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5244BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5244BT1GOSTR-ND
Single Zener Diodes MMSZ5244BT1GOSTR-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5244BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5244BT1GOSCT-ND
Single Zener Diodes MMSZ5244BT1GOSCT-ND
Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Zener Diode 14V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5244BT1G
Zener Diodes MMSZ5244BT1G
Zener Diodes 14V 500mW

Zener Diodes 14V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5244BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5244BT1G
Single Zener Diodes MMSZ5244BT1G
DIODE ZENER 14V 500MW SOD123

DIODE ZENER 14V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 14V 500MW SOD123 - 598-MMSZ5244BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 14V 500MW SOD123
598-MMSZ5244BT1G
DIODE ZENER 14V 500MW SOD123 598-MMSZ5244BT1G
DIODE ZENER 14V 500MW SOD123

DIODE ZENER 14V 500MW SOD123

Supplier's Site
Diode, Zener, 14V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6140 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6140
Diode, Zener, 14V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6140
DIODE, ZENER, 14V, 0.5W, SOD-123; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 14V, 0.5W, SOD-123; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 14V, Sod-123; Zener Voltage Vz Typ Onsemi - 37AC0867 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 14V, Sod-123; Zener Voltage Vz Typ Onsemi
37AC0867
Zener Diode, 0.5W, 14V, Sod-123; Zener Voltage Vz Typ Onsemi 37AC0867
ZENER DIODE, 0.5W, 14V, SOD-123; Zener Voltage Vz Typ:14V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 14V, SOD-123; Zener Voltage Vz Typ:14V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5244BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5244BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5244BT1G
DIODE ZENER 14V 500MW SOD123

DIODE ZENER 14V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5244BT1G 287-MMSZ5244BT1G MMSZ5244BT1GOSDKR-ND MMSZ5244BT1G MMSZ5244BT1G 598-MMSZ5244BT1G 29X6140 37AC0867 MMSZ5244BT1G
Product Name 14V 500mW Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes DIODE ZENER 14V 500MW SOD123 Diode, Zener, 14V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 14V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123-CPR Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 14 volts 14 volts 14 volts 14 volts 14 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data