Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA6.8CA-E3/61 P4SMA6.8CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1085659-P4SMA6.8CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 38.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085659-P4SMA6.8CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 38.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA6.8CA-E3/61 - 1085659-P4SMA6.8CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA6.8CA-E3/61
1085659-P4SMA6.8CA-E3/61
TVS - TVS - Diodes - P4SMA6.8CA-E3/61 1085659-P4SMA6.8CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1085659-P4SMA6.8CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 38.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085659-P4SMA6.8CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 38.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P4SMA6.8CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA6.8CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA6.8CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS DIODE 5.8VWM 10.5VC DO214AC

TVS DIODE 5.8VWM 10.5VC DO214AC

Supplier's Site Datasheet
38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS - 17930-P4SMA6.8CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS
17930-P4SMA6.8CA-E3/61
38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS 17930-P4SMA6.8CA-E3/61
38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS

38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA6.8CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA6.8CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA6.8CA-E3/61
TVS DIODE 5.8VWM 10.5VC DO214AC

TVS DIODE 5.8VWM 10.5VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085659-P4SMA6.8CA-E3/61 P4SMA6.8CA-E3/61GIDKR-ND P4SMA6.8CA-E3/61 17930-P4SMA6.8CA-E3/61 P4SMA6.8CA-E3/61
Product Name TVS - TVS - Diodes - P4SMA6.8CA-E3/61 TVS Diodes TVS Diodes 38.1A 10.5V 400W 6.45V 5.8V SMA(DO-214AC) TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 5.8 volts
IPPM 38.1 amps
VC 10.5 volts 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data