DIODES Incorporated Single Diodes MURS120-13-F

Description
Diode Standard 200V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS120-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS120-FDITR-ND
Single Diodes MURS120-FDITR-ND
Diode Standard 200V 1A Surface Mount SMB

Diode Standard 200V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS120-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS120-FDICT-ND
Single Diodes MURS120-FDICT-ND
Diode Standard 200V 1A Surface Mount SMB

Diode Standard 200V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS120-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS120-FDIDKR-ND
Single Diodes MURS120-FDIDKR-ND
Diode Standard 200V 1A Surface Mount SMB

Diode Standard 200V 1A Surface Mount SMB

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-MURS120-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-MURS120-13-F
200V 1A Diode and Rectifier 280-MURS120-13-F
DIODE GEN PURP 200V 1A SMB Product overview: MURS120-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A SMB Product overview: MURS120-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURS120-13-F - 024663-MURS120-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS120-13-F
024663-MURS120-13-F
Diodes, Rectifiers - Single - MURS120-13-F 024663-MURS120-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024663-MURS120-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 200V Capacitance @ Vr, F: 27pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 024663-MURS120-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Capacitance @ Vr, F: 27pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - MURS120-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MURS120-13-F
Diodes >> Fast recovery/high efficiency diode MURS120-13-F
875mV@1A 25ns 1A 200V SMB Fast recovery/high efficiency diode ROHS

875mV@1A 25ns 1A 200V SMB Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
DIODE GEN PURP 200V 1A SMB - 233-MURS120-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 1A SMB
233-MURS120-13-F
DIODE GEN PURP 200V 1A SMB 233-MURS120-13-F
DIODE GEN PURP 200V 1A SMB

DIODE GEN PURP 200V 1A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURS120-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS120-13-F
Discrete Semiconductor Products - Diodes - Rectifiers MURS120-13-F
DIODE GEN PURP 200V 1A SMB

DIODE GEN PURP 200V 1A SMB

Supplier's Site
Single Diodes - MURS120-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS120-13-F
Single Diodes MURS120-13-F
DIODE GEN PURP 200V 1A SMB

DIODE GEN PURP 200V 1A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS120-13-F
Rectifiers MURS120-13-F
Rectifiers 200V 1A

Rectifiers 200V 1A

Buy Now Datasheet
Diode, Rectifier, Super Fast, 200V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. - 23T7970 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Super Fast, 200V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc.
23T7970
Diode, Rectifier, Super Fast, 200V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. 23T7970
DIODE, RECTIFIER, SUPER FAST, 200V, 1A, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:875mV; Reverse Recovery Time:25ns; Forward Surge Current:40A RoHS Compliant: Yes

DIODE, RECTIFIER, SUPER FAST, 200V, 1A, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:25ns; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number MURS120-FDITR-ND 280-MURS120-13-F 024663-MURS120-13-F MURS120-13-F 233-MURS120-13-F MURS120-13-F MURS120-13-F MURS120-13-F 23T7970
Product Name Single Diodes 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - MURS120-13-F Diodes >> Fast recovery/high efficiency diode DIODE GEN PURP 200V 1A SMB Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers Diode, Rectifier, Super Fast, 200V, 1A, Smb; Repetitive Peak Reverse Voltage Diodes Inc.
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 150 C (-67 to 302 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
VF 0.8750 volts 0.8750 volts 0.8750 volts 0.8750 volts 0.8750 volts 0.8750 volts
Unlock Full Specs
to access all available technical data