Zener Diode, 13V, 5%, 0.5W, Unidirectional
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 084290-MMSZ5243B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 13V 500MW SOD123
DIODE ZENER 13V 500MW SOD123
| Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5243B | MMSZ5243BFSTR-ND | 084290-MMSZ5243B | 598-MMSZ5243B | MMSZ5243B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5243B | DIODE ZENER 13V 500MW SOD123 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active | Obsolete | Removed; Obsolete | |
| Package | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 13 volts | 13 volts | 13 volts |