onsemi Zener Diodes MMSZ5225BT1G

Description
3.0V Zener diode,MMSZ5225B 500mW
Request a Quote Datasheet
Description
3.0V Zener diode,MMSZ5225B 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5452973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5452973
Zener Diodes 5452973
3.0V Zener diode,MMSZ5225B 500mW

3.0V Zener diode,MMSZ5225B 500mW

Supplier's Site
Zener Diodes - 5452973P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5452973P
Zener Diodes 5452973P
3.0V Zener diode,MMSZ5225B 500mW

3.0V Zener diode,MMSZ5225B 500mW

Supplier's Site
Zener Diodes - 1787580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787580
Zener Diodes 1787580
3.0V Zener diode,MMSZ5225B 500mW

3.0V Zener diode,MMSZ5225B 500mW

Supplier's Site
Diodes - Zener - Single - MMSZ5225BT1G - 024012-MMSZ5225BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5225BT1G
024012-MMSZ5225BT1G
Diodes - Zener - Single - MMSZ5225BT1G 024012-MMSZ5225BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024012-MMSZ5225BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024012-MMSZ5225BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ5225BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5225BT1GOSTR-ND
Single Zener Diodes MMSZ5225BT1GOSTR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5225BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5225BT1GOSDKR-ND
Single Zener Diodes MMSZ5225BT1GOSDKR-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5225BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5225BT1GOSCT-ND
Single Zener Diodes MMSZ5225BT1GOSCT-ND
Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5225BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
SMD 3V 500mW Zener Diode
287-MMSZ5225BT1G
SMD 3V 500mW Zener Diode 287-MMSZ5225BT1G
3V Zener Diode 500mW SOD-123 SMD/SMT 5% Product overview: MMSZ5225BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5225BT1G can be used for catalog matching and distributor lookup.

3V Zener Diode 500mW SOD-123 SMD/SMT 5% Product overview: MMSZ5225BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5225BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ5225BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5225BT1G
Diodes >> Zener Diodes MMSZ5225BT1G
±5% Single 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS

±5% Single 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5225BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5225BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5225BT1G
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi - 83H7414 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi
83H7414
Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi 83H7414
ZENER DIODE, 500mW, 3V, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 3V, SOD-123; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5225BT1G
Zener Diodes MMSZ5225BT1G
Zener Diodes 3V 500mW

Zener Diodes 3V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5225BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5225BT1G
Single Zener Diodes MMSZ5225BT1G
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 3V 500MW SOD123 - 598-MMSZ5225BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3V 500MW SOD123
598-MMSZ5225BT1G
DIODE ZENER 3V 500MW SOD123 598-MMSZ5225BT1G
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5452973 5452973P 024012-MMSZ5225BT1G MMSZ5225BT1GOSTR-ND MMSZ5225BT1G 287-MMSZ5225BT1G MMSZ5225BT1G MMSZ5225BT1G 83H7414 MMSZ5225BT1G MMSZ5225BT1G 598-MMSZ5225BT1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5225BT1G Single Zener Diodes SMD 3V 500mW Zener Diode Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3V, Sod-123; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes DIODE ZENER 3V 500MW SOD123
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
VZ 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data