Vishay Precision Group TVS - TVS - Diodes - P6SMB6.8A-E3/52 P6SMB6.8A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1086014-P6SMB6.8A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 57.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1086014-P6SMB6.8A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 57.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB6.8A-E3/52 - 1086014-P6SMB6.8A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB6.8A-E3/52
1086014-P6SMB6.8A-E3/52
TVS - TVS - Diodes - P6SMB6.8A-E3/52 1086014-P6SMB6.8A-E3/52
Manufacturer: Vishay Win Source Part Number: 1086014-P6SMB6.8A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 57.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1086014-P6SMB6.8A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 57.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Diodes - P6SMB6.8A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB6.8A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB6.8A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
600W 5.8V 10.5V TVS Protection Diode
144-P6SMB6.8A-E3/52
600W 5.8V 10.5V TVS Protection Diode 144-P6SMB6.8A-E3/52
600W TVS Diode, Unidirectional, 5.8V, 10.5V Clamp, SMB Product overview: P6SMB6.8A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 5.8V, 10.5V Clamp, SMB Product overview: P6SMB6.8A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site Datasheet
Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2; Product Range Vishay - 05W6899 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2; Product Range Vishay
05W6899
Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2; Product Range Vishay 05W6899
DIODE, TVS, 5W, 5.8V, UNIDIRECTIONAL, DO-214AA-2; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 5W, 5.8V, UNIDIRECTIONAL, DO-214AA-2; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay - 77K0157 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay
77K0157
Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2, Full Reel; Product Range Vishay 77K0157
DIODE, TVS, 5W, 5.8V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

DIODE, TVS, 5W, 5.8V, UNIDIRECTIONAL, DO-214AA-2, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

Supplier's Site Datasheet
57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS - 17930-P6SMB6.8A-E3/52 - Utmel Electronic Limited
Hong Kong, China
57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS
17930-P6SMB6.8A-E3/52
57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS 17930-P6SMB6.8A-E3/52
57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS

57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB6.8A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB6.8A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB6.8A-E3/52
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086014-P6SMB6.8A-E3/52 P6SMB6.8A-E3/52GICT-ND 144-P6SMB6.8A-E3/52 P6SMB6.8A-E3/52 05W6899 17930-P6SMB6.8A-E3/52 P6SMB6.8A-E3/52
Product Name TVS - TVS - Diodes - P6SMB6.8A-E3/52 TVS Diodes 600W 5.8V 10.5V TVS Protection Diode TVS Diodes Diode, Tvs, 5W, 5.8V, Unidirectional, Do-214Aa-2; Product Range Vishay 57.1A 600W 10.5V 6.45V 5.8V SMB(DO-214AA) TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
VWM 5.8 volts
IPPM 57.1 amps
VC 10.5 volts 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data