ROHM Semiconductor USA, LLC 9.65V 1W Zener Diode KDZVTR9.1B

Description
DIODE ZENER 9.65V 1W PMDU Product overview: KDZVTR9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR9.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.65V 1W PMDU Product overview: KDZVTR9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR9.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.65V 1W Zener Diode - 287-KDZVTR9.1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.65V 1W Zener Diode
287-KDZVTR9.1B
9.65V 1W Zener Diode 287-KDZVTR9.1B
DIODE ZENER 9.65V 1W PMDU Product overview: KDZVTR9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR9.1B can be used for catalog matching and distributor lookup.

DIODE ZENER 9.65V 1W PMDU Product overview: KDZVTR9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR9.1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - KDZVTR9.1BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR9.1BCT-ND
Single Zener Diodes KDZVTR9.1BCT-ND
Zener Diode 9.1V 1W Surface Mount PMDU

Zener Diode 9.1V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR9.1BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR9.1BDKR-ND
Single Zener Diodes KDZVTR9.1BDKR-ND
Zener Diode 9.1V 1W Surface Mount PMDU

Zener Diode 9.1V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR9.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR9.1BTR-ND
Single Zener Diodes KDZVTR9.1BTR-ND
Zener Diode 9.1V 1W Surface Mount PMDU

Zener Diode 9.1V 1W Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325427-KDZVTR9.1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325427-KDZVTR9.1B
Discrete Semiconductor Products - Diodes - Zener - Single 1325427-KDZVTR9.1B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325427-KDZVTR9.1B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 1 W Current - Reverse Leakage @ Vr: 20 µA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Supplier Device Package: PMDU Temperature Range - Operating: 150°C Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: KDZVTR9.1BCT,KDZVTR9 .1BTR,KDZVTR9.1BDKR Base Product Number: KDZVTR9.1 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325427-KDZVTR9.1B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR9.1BCT,KDZVTR9.1BTR,KDZVTR9.1BDKR
Base Product Number: KDZVTR9.1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTR9.1B
Zener Diodes KDZVTR9.1B
Zener Diodes 9.747V 6% 1W 2-Pin PMDU

Zener Diodes 9.747V 6% 1W 2-Pin PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR9.1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR9.1B
Discrete Semiconductor Products - Diodes - Zener KDZVTR9.1B
DIODE ZENER 9.65V 1W PMDU

DIODE ZENER 9.65V 1W PMDU

Supplier's Site
Single Zener Diodes - KDZVTR9.1B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR9.1B
Single Zener Diodes KDZVTR9.1B
DIODE ZENER 9.1V 1W PMDU

DIODE ZENER 9.1V 1W PMDU

Supplier's Site Datasheet
DIODE ZENER 9.1V 1W PMDU - 687-KDZVTR9.1B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 1W PMDU
687-KDZVTR9.1B
DIODE ZENER 9.1V 1W PMDU 687-KDZVTR9.1B
DIODE ZENER 9.1V 1W PMDU

DIODE ZENER 9.1V 1W PMDU

Supplier's Site
Zener Diode, 9.1V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 69AC6011 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 9.1V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
69AC6011
Zener Diode, 9.1V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 69AC6011
ZENER DIODE, 9.1V, 1W, SOD-123FL; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 9.1V, 1W, SOD-123FL; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - KDZVTR9.1B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
KDZVTR9.1B
Diodes >> Zener Diodes KDZVTR9.1B
Single 9.1V~10.2V 1W 9.1V SOD-123FL Zener Diodes ROHS

Single 9.1V~10.2V 1W 9.1V SOD-123FL Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-KDZVTR9.1B KDZVTR9.1BCT-ND 1325427-KDZVTR9.1B KDZVTR9.1B KDZVTR9.1B KDZVTR9.1B 687-KDZVTR9.1B 69AC6011 KDZVTR9.1B
Product Name 9.65V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes DIODE ZENER 9.1V 1W PMDU Zener Diode, 9.1V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm Diodes >> Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123-2 PMDU SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.65 volts 9.65 volts 9.1 volts 9.1 volts 9.1 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7705055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-A5V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details