Utmel Electronic Limited Datasheets for High Voltage Diodes
High voltage diodes are designed for use in high-voltage applications.
High Voltage Diodes: Learn more
| Product Name | Notes |
|---|---|
| 200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5 | |
| AUTOMOTIVE-GRADE ULTRAFAST DIODE | |
| Diode 1.2KV 20A 2-Pin(2+Tab) TO-220 Full-Pak Tube | |
| DIODE ARRAY GP 600V 5A TO220FP | |
| DIODE ARRAY SCHOTTKY 100V D2PAK | |
| DIODE ARRAY SCHOTTKY 100V DPAK | |
| DIODE ARRAY SCHOTTKY 100V TO220F | |
| DIODE ARRAY SCHOTTKY 1200V TO247 | |
| DIODE ARRAY SCHOTTKY 150V D2PAK | |
| DIODE ARRAY SCHOTTKY 150V TO220 | |
| DIODE ARRAY SCHOTTKY 150V TO247 | |
| DIODE ARRAY SCHOTTKY 170V DPAK | |
| DIODE ARRAY SCHOTTKY 170V TO247 | |
| DIODE ARRAY SCHOTTKY 45V D2PAK | |
| DIODE ARRAY SCHOTTKY 60V D2PAK | |
| DIODE GEN PURP 1.2KV 10A D2PAK | |
| DIODE GEN PURP 100V 2A SMB | |
| DIODE GEN PURP 1KV 3A DO201AD | |
| DIODE GEN PURP 1KV 60A DO247 | |
| DIODE GEN PURP 1KV 8A TO220AC | |
| DIODE GEN PURP 400V 9.5A TO220 | |
| DIODE GEN PURP 600V 12A D2PAK | |
| DIODE GEN PURP 600V 15A TO220AC | |
| DIODE GEN PURP 600V 2A SMB | |
| DIODE GEN PURP 600V 30A D2PAK | |
| DIODE GEN PURP 600V 5A DPAK | |
| DIODE GEN PURP 800V 2A DO15 | |
| DIODE SCHOTTKY 100V 2A SOD123F | |
| Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube | |
| DIODE SCHOTTKY 100V 6A POWERFLAT | |
| Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube | |
| DIODE SCHOTTKY 60V 3A SOD128 | |
| Diode Switching 1KV 30A 2-Pin DO-247 Tube | |
| Diode Switching 200V 2A Automotive 2-Pin SMB T/R | |
| Diode Switching 300V 2A Automotive 2-Pin SMA T/R | |
| RECTIFIER DIODES (CORRESPONDS TO | |
| Rectifiers Ultrafast Recovery 6000V 12pF Diode | |
| Schottky Diodes & Rectifiers 40 Amp 45 Volt Common Cathode | |
| Schottky Diodes & Rectifiers 5.5 Amp 100 Volt | |
| Schottky Diodes & Rectifiers SOA 100V SM Schottky Rect | |
| STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New | |
| STPS1045B Series 10 A Forward 45 V DC Reverse Power Schottky Rectifier TO-252-3 | |
| VISHAY FORMERLY I.R. VS-6CWQ10FNPBF. DIODE, RECTIFIER, 3.5AX2, D-PAK | |
| VISHAY SS10PH10-M3/86ASchot tky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV |