Zener Diode 27V 1W ±7.04% Surface Mount PMDTM
Zener Diode 27V 1W ±7.04% Surface Mount PMDTM
Zener Diode 27V 1W ±7.04% Surface Mount PMDTM
Zener Diodes 27-30.8V 10mA SOD-128; PMDTM
PDZVTF27B IS A ZENER DIODE WITH
ZENER DIODE, 27V, 1W, SOD-128; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 27V, 1W, SOD-128; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 28.9V 1W PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR27BDKR-ND | PDZVTFTR27B | 687-PDZVTFTR27B | 94AC7732 | PDZVTFTR27B |
| Product Name | Single Zener Diodes | Zener Diodes | PDZVTF27B IS A ZENER DIODE WITH | Zener Diode, 27V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-128-2 | SOD-128 | SOD-128 | PMDTM | |
| Life Cycle Stage | Active | Active | |||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1000 milliwatts | 1000 milliwatts |