Utmel Electronic Limited Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| ±0.1°C accurate digital temperature sensor with integrated NV memory 6-WSON 0 to 85 | |
| ±1.2°C 2.3V to 5.5V analog output temperature sensor with -13.6 mV/°C gain 3-SOT-23 -40 to 150 | |
| - Temperature Sensors ROHS | |
| -55℃~125℃ 5V~12V - Temperature Sensors ROHS | |
| 0805 Temperature Sensors ROHS | |
| Analog Temperature Sensor, ANALOG TEMP SENSOR-CURRENT, 0.001-10V, 6Cel, ROUND, THROUGH HOLE MOUNT, PLASTIC, TO-92, 3 PIN | |
| MICROCHIP - TC74A5-3.3VCTTR - Temperature Sensor IC, Digital, ± 2°C, SOT-23, 5 Pins | |
| MICROCHIP - TC77-3.3MCTTR - Temperature Sensor IC, Digital, ± 1°C, -55 °C, +125 °C, SOT-23, 5 Pins | |
| MSOP-8 Temperature Sensors ROHS | |
| PLATINUM RTD TEMPERATURE SENSOR - More Details | |
| STMICROELECTRONICS LM135Z Temperature Sensor IC, Linear,1C, TO-92, 3 Pins | |
| STMICROELECTRONICS STLM75M2E Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOIC, 8 Pins | |
| Temperature Sensor Digital Open-Drain 2-Wire I2C Serial 6-Pin TSOP T/R | |
| Temperature Sensor IC, Digital,0.5C, -40 C, +125 C, SOIC, 8 Pins | |
| TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins | |
| TEXAS INSTRUMENTS TMP123AIDBVTG4 Temperature Sensor IC, Digital,0.5C, -55 C, +125 C, SOT-23, 6 Pins | |
| TEXAS INSTRUMENTS TMP411AD Temperature Sensor IC, Digital,1C, -40 C, +125 C, SOIC, 8 Pins | |
| TEXAS INSTRUMENTS TMP432ADGST Temperature Sensor IC, Digital,1C, -40 C, +125 C, MSOP, 10 Pins |