Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 711280-MMSZ4690-HE3-
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: MMSZ4690-V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Alternative Parts (Cross-Reference): SMSZ4690; MMSZ4690; MMSZ4690-V_R2_00001;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 10μA at 4V
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4690-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ4690-HE3-08
DIODE ZENER 5.6V 500MW SOD123
Zener Diodes 5.6 Volt 0.5W 5% AUTO
Zener Diodes 5.6 Volt 0.5W 5% AUTO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 711280-MMSZ4690-HE3-08 | 2086-MMSZ4690-HE3-08 | MMSZ4690-HE3-08 | 884-MMSZ4690-HE3-08 | MMSZ4690-HE3-08 |
| Product Name | Diodes - Zener - Single - MMSZ4690-HE3-08 | 5.6V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes 5.6 Volt 0.5W 5% AUTO | Zener Diodes |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| IR | 0.0100 mA | 10 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS |