DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
70
80
90
100
110
120
127
128
129
130
131
132
133
134
135
136
137
138
139
140
150
160
170
180
190
200
235
| Product Name | Notes |
|---|---|
| 1µH Unshielded Wirewound Inductor 120mA 3.3Ohm Max 1008 (2520 Metric) | |
| 1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 1008 (2520 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 220mA 1.65Ohm Max 1008 (2520 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 1008 (2520 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric) | |
| 10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric) | |
| 10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric) | |
| 100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric) | |
| 100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric) | |
| 100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric) | |
| 10nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric) | |
| 10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric) | |
| 12µH Unshielded Wirewound Inductor 140mA 3.6Ohm Max 1008 (2520 Metric) | |
| 12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric) | |
| 120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric) | |
| 120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric) | |
| 120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric) | |
| 120nH Unshielded Wirewound Inductor 800mA 200mOhm Max 1008 (2520 Metric) | |
| 12nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric) | |
| 12nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric) | |
| 15µH Unshielded Wirewound Inductor 130mA 4Ohm Max 1008 (2520 Metric) | |
| 15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric) | |
| 150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric) | |
| 150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric) | |
| 150nH Unshielded Wirewound Inductor 800mA 220mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric) | |
| 18µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1008 (2520 Metric) | |
| 18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric) | |
| 180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric) | |
| 180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric) | |
| 180nH Unshielded Wirewound Inductor 800mA 330mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 200mA 2.35Ohm Max 1008 (2520 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max 1008 (2520 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric) | |
| 22µH Unshielded Wirewound Inductor 110mA 5Ohm Max 1008 (2520 Metric) | |
| 22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric) | |
| 220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric) | |
| 220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric) | |
| 220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric) | |
| 27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric) | |
| 270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric) | |
| 270nH Unshielded Wirewound Inductor 600mA 750mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 185mA 2.85Ohm Max 1008 (2520 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 180mA 4Ohm Max 1008 (2520 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric) | |
| 33µH Unshielded Inductor 112mA 6Ohm Max 1210 (3225 Metric) | |
| 33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric) | |
| 330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric) | |
| 330nH Unshielded Wirewound Inductor 500mA 900mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric) | |
| 39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric) | |
| 390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric) | |
| 390nH Unshielded Wirewound Inductor 470mA 1.06Ohm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 175mA 4.3Ohm Max 1008 (2520 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric) | |
| 47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric) | |
| 470nH Unshielded Wirewound Inductor 420mA 1.17Ohm Max 1008 (2520 Metric) | |
| 470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric) | |
| 47nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 170mA 2.6Ohm Max 1008 (2520 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric) | |
| 56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric) | |
| 560nH Unshielded Wirewound Inductor 310mA 1.5Ohm Max 1008 (2520 Metric) | |
| 560nH Unshielded Wirewound Inductor 450mA 1.1Ohm Max 0805 (2012 Metric) | |
| 560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric) | |
| 56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 165mA 2.8Ohm Max 1008 (2520 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric) | |
| 68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric) | |
| 680nH Unshielded Wirewound Inductor 130mA 2.32Ohm Max 0805 (2012 Metric) | |
| 680nH Unshielded Wirewound Inductor 230mA 2.06Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 400mA 1.2Ohm Max 0805 (2012 Metric) | |
| 680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric) | |
| 68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric) | |
| 68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric) | |
| 82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric) | |
| 820nH Unshielded Wirewound Inductor 180mA 2.3Ohm Max 1008 (2520 Metric) | |
| 820nH Unshielded Wirewound Inductor 300mA 1.5Ohm Max 0805 (2012 Metric) | |
| 820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric) | |
| 82nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric) | |
| 82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric) | |
| 910nH Unshielded Wirewound Inductor 150mA 3.18Ohm Max 1008 (2520 Metric) | |
| FIXED IND 1.5UH 220MA 1.65 OHM | |
| FIXED IND 12UH 140MA 3.6 OHM SMD | |
| FIXED IND 18UH 151MA 3.3 OHM SMD | |
| FIXED IND 33UH 112MA 6 OHM SMD |
| << Prev | Next >> |