Vishay Intertechnology, Inc. INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN1R2K

Description
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN1R2K
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN1R2K
INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN1R2K-ND
Fixed Inductors IMC1210BN1R2K-ND
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN1R2K IMC1210BN1R2K-ND
Product Name INDUCTOR WW 1.2UH 10% 1210 1.2¦H 390mA - - Powdered Iron Core ¦10% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7500 ohms 0.7500 ohms
Rated DC Current 390 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details