Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR15J

Description
150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR15J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR15J-ND
Fixed Inductors IMC0805ERR15J-ND
150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 150NH 5% 0805 150nH 230mA - - Non-Magnetic Core ¦5% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR15J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 150NH 5% 0805 150nH 230mA - - Non-Magnetic Core ¦5% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR15J
INDUCTOR 150NH 5% 0805 150nH 230mA - - Non-Magnetic Core ¦5% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR15J
INDUCTOR 150NH 5% 0805 150nH 230mA - - Non-Magnetic Core ¦5% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 150NH 5% 0805 150nH 230mA - - Non-Magnetic Core ¦5% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR15J-ND IMC0805ERR15J
Product Name Fixed Inductors INDUCTOR 150NH 5% 0805 150nH 230mA - - Non-Magnetic Core ¦5% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details