Vishay Intertechnology, Inc. INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR82J

Description
INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR82J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR82J
INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR82J
INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ERR82J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR82J-ND
Fixed Inductors IMC1008ERR82J-ND
820nH Unshielded Wirewound Inductor 180mA 2.3Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ERR82J IMC1008ERR82J-ND
Product Name INDUCTOR 820NH 5% SMD 820nH 180mA - - Ceramic ¦5% Unshielded 2.3 Ohm Max 45 @ 100MHz 350MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.8200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 180 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details