Vishay Precision Group INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER2R2J

Description
INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER2R2J
INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER2R2J
INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-2616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2616-2-ND
Fixed Inductors 541-2616-2-ND
2.2µH Unshielded Wirewound Inductor 200mA 2.35Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 200mA 2.35Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, High Frequency, 2.2Uh, 0.2A,5%; Inductance Vishay - 53K5207 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, High Frequency, 2.2Uh, 0.2A,5%; Inductance Vishay
53K5207
Inductor, High Frequency, 2.2Uh, 0.2A,5%; Inductance Vishay 53K5207
INDUCTOR, HIGH FREQUENCY, 2.2UH, 0.2A,5%; Inductance:2.2µH; DC Resistance Max:2.35ohm; Self Resonant Frequency:160MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series RoHS Compliant: Yes

INDUCTOR, HIGH FREQUENCY, 2.2UH, 0.2A,5%; Inductance:2.2µH; DC Resistance Max:2.35ohm; Self Resonant Frequency:160MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1008ER2R2J 541-2616-2-ND 53K5207
Product Name INDUCTOR 2.2UH 5% SMD 2.2¦H 200mA - - Ferrite Core ¦5% Unshielded 2.35 Ohm Max 20 @ 7.96MHz 160MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, High Frequency, 2.2Uh, 0.2A,5%; Inductance Vishay
Application High Frequency
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers