Vishay Precision Group Fixed Inductors IMC1008ERR18J

Description
180nH Unshielded Wirewound Inductor 800mA 330mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 800mA 330mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ERR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR18J-ND
Fixed Inductors IMC1008ERR18J-ND
180nH Unshielded Wirewound Inductor 800mA 330mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 800mA 330mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 180NH 5% SMD 180nH 800mA - - Ceramic ¦5% Unshielded 330 mOhm Max 45 @ 100MHz 800MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR18J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 180NH 5% SMD 180nH 800mA - - Ceramic ¦5% Unshielded 330 mOhm Max 45 @ 100MHz 800MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR18J
INDUCTOR 180NH 5% SMD 180nH 800mA - - Ceramic ¦5% Unshielded 330 mOhm Max 45 @ 100MHz 800MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR18J
INDUCTOR 180NH 5% SMD 180nH 800mA - - Ceramic ¦5% Unshielded 330 mOhm Max 45 @ 100MHz 800MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 180NH 5% SMD 180nH 800mA - - Ceramic ¦5% Unshielded 330 mOhm Max 45 @ 100MHz 800MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 180Nh, 500Ma 5% 800Mhz; Inductance Vishay - 53K5190 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 180Nh, 500Ma 5% 800Mhz; Inductance Vishay
53K5190
Hf Inductor, 180Nh, 500Ma 5% 800Mhz; Inductance Vishay 53K5190
HF INDUCTOR, 180NH, 500MA 5% 800MHZ; Inductance:180nH; DC Resistance Max:0.33ohm; Self Resonant Frequency:800MHz; DC Current Rating:800mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series; Product Width:2mm RoHS Compliant: Yes

HF INDUCTOR, 180NH, 500MA 5% 800MHZ; Inductance:180nH; DC Resistance Max:0.33ohm; Self Resonant Frequency:800MHz; DC Current Rating:800mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ERR18J-ND IMC1008ERR18J 53K5190
Product Name Fixed Inductors INDUCTOR 180NH 5% SMD 180nH 800mA - - Ceramic ¦5% Unshielded 330 mOhm Max 45 @ 100MHz 800MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 180Nh, 500Ma 5% 800Mhz; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details