Vishay Intertechnology, Inc. INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY18NM

Description
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY18NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY18NM
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY18NM
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY18NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY18NM-ND
Fixed Inductors IMC1210SY18NM-ND
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY18NM IMC1210SY18NM-ND
Product Name INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0180 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1800 ohms 0.1800 ohms
Rated DC Current 624 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129462TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details