Vishay Intertechnology, Inc. INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB101J

Description
INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB101J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB101J
INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB101J
INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB101J-ND
Fixed Inductors IMC1210EB101J-ND
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB101J IMC1210EB101J-ND
Product Name INDUCTOR WW 100UH 5% 1210 100¦H 73mA - - Powdered Iron Core ¦5% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 73 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C1R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details