INDUCTOR WW 33UH 10% 1210 33¦H 112mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 1045389-IMC1210ER330
Packaging: Reel - TR
Type: Wirewound
Current Rating: 112mA
Inductance: 33μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Inductor RF Chip Molded Wirewound 33uH 10% 2.52MHz 30Q-Factor Powdered Iron 0.112A 6Ohm DCR 1210 T/R Product overview: IMC1210ER330K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 2.52MHz, 0.112A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 2.52MHz, 0.112A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER330K can be used for catalog matching and distributor lookup.
FIXED IND 33UH 112MA 6 OHM SMD
FIXED IND 33UH 112MA 6 OHM SMD
33µH Unshielded Wirewound Inductor 112mA 6Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER330K | 1045389-IMC1210ER330K | 71-IMC1210ER330K | 541-IMC1210ER330KDKR-ND |
| Product Name | INDUCTOR WW 33UH 10% 1210 33¦H 112mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors - IMC1210ER330K | 33uH 2.52MHz 0.112A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 33 microH | 33 microH | 33 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Rated DC Current | 112 milliamps | 112 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |