Vishay Intertechnology, Inc. INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR68J

Description
INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR68J
INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR68J
INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ERR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR68J-ND
Fixed Inductors IMC1008ERR68J-ND
680nH Unshielded Wirewound Inductor 230mA 2.06Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 230mA 2.06Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ERR68J IMC1008ERR68J-ND
Product Name INDUCTOR 680NH 5% SMD 680nH 230mA - - Ceramic ¦5% Unshielded 2.06 Ohm Max 45 @ 100MHz 380MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.6800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 230 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details