Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER150J

Description
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER150J-ND
Fixed Inductors IMC1210ER150J-ND
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER150J
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER150J
INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER150J-ND IMC1210ER150J
Product Name Fixed Inductors INDUCTOR WW 15UH 5% 1210 15¦H 164mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details