Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN6R8K

Description
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN6R8K-ND
Fixed Inductors IMC1210BN6R8K-ND
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN6R8K-ND IMC1210BN6R8K
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers