Vishay Intertechnology, Inc. INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max IMC1210RM220K

Description
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max - IMC1210RM220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max
IMC1210RM220K
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max IMC1210RM220K
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210RM220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210RM220K-ND
Fixed Inductors IMC1210RM220K-ND
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210RM220K IMC1210RM220K-ND
Product Name INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 145 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers