Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER8R2K

Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1210ER8R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER8R2KTR-ND
Fixed Inductors 541-IMC1210ER8R2KTR-ND
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER8R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER8R2KCT-ND
Fixed Inductors 541-IMC1210ER8R2KCT-ND
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER8R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 8.2uH 7.96MHz 194mA Inductor and Choke - 71-IMC1210ER8R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 7.96MHz 194mA Inductor and Choke
71-IMC1210ER8R2K
SMD 8.2uH 7.96MHz 194mA Inductor and Choke 71-IMC1210ER8R2K
SMD Inductor 8.2uH 10% 7.96MHz 194mA 2 Ohm 1210 Product overview: IMC1210ER8R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 7.96MHz, 194mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 7.96MHz, 194mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER8R2K can be used for catalog matching and distributor lookup.

SMD Inductor 8.2uH 10% 7.96MHz 194mA 2 Ohm 1210 Product overview: IMC1210ER8R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 7.96MHz, 194mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 7.96MHz, 194mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER8R2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IMC1210ER8R2K
1045392-IMC1210ER8R2K
Fixed Inductors - IMC1210ER8R2K 1045392-IMC1210ER8R2K
Manufacturer: Vishay Win Source Part Number: 1045392-IMC1210ER8R2 K Packaging: Reel - TR Type: Wirewound Current Rating: 194mA Inductance: 8.2μH Height - Seated (Max): 0.095" (2.41mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Powdered Iron Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 38MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045392-IMC1210ER8R2K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 194mA
Inductance: 8.2μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 38MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max - IMC1210ER8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max
IMC1210ER8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max IMC1210ER8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R - 873-IMC1210ER8R2K - Utmel Electronic Limited
Hong Kong, China
Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R
873-IMC1210ER8R2K
Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R 873-IMC1210ER8R2K
Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R

Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IMC1210ER8R2KTR-ND 71-IMC1210ER8R2K 1045392-IMC1210ER8R2K IMC1210ER8R2K 873-IMC1210ER8R2K
Product Name Fixed Inductors SMD 8.2uH 7.96MHz 194mA Inductor and Choke Fixed Inductors - IMC1210ER8R2K INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Ferrite Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details