Vishay Intertechnology, Inc. INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN39NK

Description
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN39NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN39NK
INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN39NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN39NK-ND
Fixed Inductors IMC1210BN39NK-ND
39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN39NK IMC1210BN39NK-ND
Product Name INDUCTOR WW 39NH 10% 1210 39nH 530mA - - Non-Magnetic Core ¦10% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2700 ohms 0.2700 ohms
Rated DC Current 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details