Vishay Intertechnology, Inc. INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR15J

Description
INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR15J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR15J
INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR15J
INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ERR15J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR15J-ND
Fixed Inductors IMC1008ERR15J-ND
150nH Unshielded Wirewound Inductor 800mA 220mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 800mA 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ERR15J IMC1008ERR15J-ND
Product Name INDUCTOR 150NH 5% SMD 150nH 800mA - - Ceramic ¦5% Unshielded 220 mOhm Max 45 @ 100MHz 880MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.1500 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers