Win Source Part Number: 985100-IMC1210ERR82K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 820 nH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 140MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 670mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)
FIXED IND 820NH 450MA 670MOHM SM Product overview: IMC1210ERR82K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ERR82K can be used for catalog matching and distributor lookup.
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 985100-IMC1210ERR82K | IMC1210ERR82K-ND | 71-IMC1210ERR82K | IMC1210ERR82K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 450MA 670MOHM Inductor and Choke | INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Iron | Powdered Iron; Drum Core, Wirewound | Iron | |
| Application | RF Choke | General Purpose |