Inductor RF Chip Molded Wirewound 0.56uH 20% 25.2MHz 30Q-Factor Powdered Iron 0.45A 0.55Ohm DCR 1210 T/R Product overview: IMC1210ERR56M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.56uH, 25.2MHz, 0.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ERR56M can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045395-IMC1210ERR56
Packaging: Reel - TR
Type: Wirewound
Current Rating: 450mA
Inductance: 560nH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 180MHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
FIXED IND 560NH 450MA 550 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1210ERR56M | 1045395-IMC1210ERR56M | IMC1210ERR56M | IMC1210ERR56M-ND | 873-IMC1210ERR56M |
| Product Name | 0.56uH 25.2MHz 0.45A Inductor and Choke | Fixed Inductors - IMC1210ERR56M | INDUCTOR WW 560NH 20% 1210 560nH 450mA - - Powdered Iron Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | FIXED IND 560NH 450MA 550 MOHM |
| Core Material | Ferrite | Iron | Powdered Iron; Drum Core, Wirewound | ||
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH | 0.5600 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |