Vishay Intertechnology, Inc. Fixed Inductors IMC1210ES101K

Description
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ES101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ES101K-ND
Fixed Inductors IMC1210ES101K-ND
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ES101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ES101K
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ES101K
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ES101K-ND IMC1210ES101K
Product Name Fixed Inductors INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers