Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER2R7J

Description
2.7µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER2R7J-ND
Fixed Inductors IMC1008ER2R7J-ND
2.7µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 2.7UH 5% SMD 2.7¦H 195mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 130MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.7UH 5% SMD 2.7¦H 195mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 130MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER2R7J
INDUCTOR 2.7UH 5% SMD 2.7¦H 195mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 130MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER2R7J
INDUCTOR 2.7UH 5% SMD 2.7¦H 195mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 130MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.7UH 5% SMD 2.7¦H 195mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 130MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER2R7J-ND IMC1008ER2R7J
Product Name Fixed Inductors INDUCTOR 2.7UH 5% SMD 2.7¦H 195mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 130MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details