47uH 10% 1210 SMD Inductor, 91mA, 2.52MHz, Q30 Product overview: IMC1210ER470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 91mA, 2.52MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 91mA, 2.52MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER470K can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IMC1210ER470K | 541-1581-6-ND | IMC1210ER470K |
| Product Name | SMD 47uH 91mA 2.52MHz Inductor and Choke | Fixed Inductors | INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) |
| Core Material | Ferrite, Ceramic | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 47 microH | 47 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |